TE Connectivity Cable Clamp Kit, Size 5, Zinc Alloy; Product Range Amp Te Connectivity 5745175-3

Description
CABLE CLAMP KIT, SIZE 5, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DD RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP KIT, SIZE 5, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 5, Zinc Alloy; Product Range Amp Te Connectivity - 58M1740 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 5, Zinc Alloy; Product Range Amp Te Connectivity
58M1740
Cable Clamp Kit, Size 5, Zinc Alloy; Product Range Amp Te Connectivity 58M1740
CABLE CLAMP KIT, SIZE 5, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DD RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 5, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DD RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Back Shell, 180Deg, Dd, Zinc; Product Range Amp Te Connectivity - 80Y5083 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Back Shell, 180Deg, Dd, Zinc; Product Range Amp Te Connectivity
80Y5083
D-Sub Back Shell, 180Deg, Dd, Zinc; Product Range Amp Te Connectivity 80Y5083
D-SUB BACK SHELL, 180DEG, DD, ZINC; Product Range:AMPLIMITE Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

D-SUB BACK SHELL, 180DEG, DD, ZINC; Product Range:AMPLIMITE Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 58M1740
Product Name Cable Clamp Kit, Size 5, Zinc Alloy; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details