TE Connectivity Cable Clamp Kit, Size 5, Zinc Alloy; Product Range Amp Te Connectivity 5745175-2

Description
CABLE CLAMP KIT, SIZE 5, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DD RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP KIT, SIZE 5, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 5, Zinc Alloy; Product Range Amp Te Connectivity - 48M4472 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 5, Zinc Alloy; Product Range Amp Te Connectivity
48M4472
Cable Clamp Kit, Size 5, Zinc Alloy; Product Range Amp Te Connectivity 48M4472
CABLE CLAMP KIT, SIZE 5, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DD RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 5, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 48M4472
Product Name Cable Clamp Kit, Size 5, Zinc Alloy; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 390 mm (15.35 inch)
Bearing Bore / Ring O.D. 14.17 inch (360 mm)
View Details