TE Connectivity Cable Clamp Kit, Size 4, Zinc Alloy; Product Range Amp Te Connectivity 5745174-4

Description
CABLE CLAMP KIT, SIZE 4, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; Connector Shell Size:DC; Outer Diameter:0.425" RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP KIT, SIZE 4, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; Connector Shell Size:DC; Outer Diameter:0.425" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 4, Zinc Alloy; Product Range Amp Te Connectivity - 16M3322 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 4, Zinc Alloy; Product Range Amp Te Connectivity
16M3322
Cable Clamp Kit, Size 4, Zinc Alloy; Product Range Amp Te Connectivity 16M3322
CABLE CLAMP KIT, SIZE 4, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; Connector Shell Size:DC; Outer Diameter:0.425" RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 4, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; Connector Shell Size:DC; Outer Diameter:0.425" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3322
Product Name Cable Clamp Kit, Size 4, Zinc Alloy; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details