TE Connectivity D-Sub Back Shell, 180Deg, Dc, Zinc; Product Range Amp Te Connectivity 5745174-2

Description
D-SUB BACK SHELL, 180DEG, DC, ZINC; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
D-SUB BACK SHELL, 180DEG, DC, ZINC; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Back Shell, 180Deg, Dc, Zinc; Product Range Amp Te Connectivity - 80Y5080 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Back Shell, 180Deg, Dc, Zinc; Product Range Amp Te Connectivity
80Y5080
D-Sub Back Shell, 180Deg, Dc, Zinc; Product Range Amp Te Connectivity 80Y5080
D-SUB BACK SHELL, 180DEG, DC, ZINC; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

D-SUB BACK SHELL, 180DEG, DC, ZINC; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Clamp Kit, Size 4, Zinc Alloy; Product Range Amp Te Connectivity - 31M3595 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 4, Zinc Alloy; Product Range Amp Te Connectivity
31M3595
Cable Clamp Kit, Size 4, Zinc Alloy; Product Range Amp Te Connectivity 31M3595
CABLE CLAMP KIT, SIZE 4, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DC RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 4, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80Y5080
Product Name D-Sub Back Shell, 180Deg, Dc, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details