TE Connectivity Cable Clamp Kit, Size 3, Zinc Alloy; Product Range Amp Te Connectivity 5745173-5.

Description
CABLE CLAMP KIT, SIZE 3, ZINC ALLOY; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:-; ACCESSORY TYPE:CABLE CLAMP; CONNECTOR SHELL SIZE:DB; ENCLOSURE MATERIAL:ZINC ALLOY ROHS COMPLIANT: YES
Datasheet
Description
CABLE CLAMP KIT, SIZE 3, ZINC ALLOY; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:-; ACCESSORY TYPE:CABLE CLAMP; CONNECTOR SHELL SIZE:DB; ENCLOSURE MATERIAL:ZINC ALLOY ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 3, Zinc Alloy; Product Range Amp Te Connectivity - 30AC7137 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 3, Zinc Alloy; Product Range Amp Te Connectivity
30AC7137
Cable Clamp Kit, Size 3, Zinc Alloy; Product Range Amp Te Connectivity 30AC7137
CABLE CLAMP KIT, SIZE 3, ZINC ALLOY; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:-; ACCESSORY TYPE:CABLE CLAMP; CONNECTOR SHELL SIZE:DB; ENCLOSURE MATERIAL:ZINC ALLOY ROHS COMPLIANT: YES

CABLE CLAMP KIT, SIZE 3, ZINC ALLOY; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:-; ACCESSORY TYPE:CABLE CLAMP; CONNECTOR SHELL SIZE:DB; ENCLOSURE MATERIAL:ZINC ALLOY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC7137
Product Name Cable Clamp Kit, Size 3, Zinc Alloy; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 17 mm (0.6693 inch)
Bearing Bore / Ring O.D. 0.5512 inch (14 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details