TE Connectivity Cable Clamp Kit, Size 3, Zinc Alloy; Product Range Amp Te Connectivity 5745173-3.

Description
CABLE CLAMP KIT, SIZE 3, ZINC ALLOY; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; ACCESSORY TYPE:CABLE CLAMP; CONNECTOR SHELL SIZE:DB; OUTER DIAMETER:0.43" ROHS COMPLIANT: YES
Datasheet
Description
CABLE CLAMP KIT, SIZE 3, ZINC ALLOY; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; ACCESSORY TYPE:CABLE CLAMP; CONNECTOR SHELL SIZE:DB; OUTER DIAMETER:0.43" ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 3, Zinc Alloy; Product Range Amp Te Connectivity - 30AC5327 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 3, Zinc Alloy; Product Range Amp Te Connectivity
30AC5327
Cable Clamp Kit, Size 3, Zinc Alloy; Product Range Amp Te Connectivity 30AC5327
CABLE CLAMP KIT, SIZE 3, ZINC ALLOY; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; ACCESSORY TYPE:CABLE CLAMP; CONNECTOR SHELL SIZE:DB; OUTER DIAMETER:0.43" ROHS COMPLIANT: YES

CABLE CLAMP KIT, SIZE 3, ZINC ALLOY; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; ACCESSORY TYPE:CABLE CLAMP; CONNECTOR SHELL SIZE:DB; OUTER DIAMETER:0.43" ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC5327
Product Name Cable Clamp Kit, Size 3, Zinc Alloy; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details