TE Connectivity Cable Clamp Kit, Size 3, Zinc Alloy; Product Range Amp Te Connectivity 5745173-1

Description
CABLE CLAMP KIT, SIZE 3, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DB RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP KIT, SIZE 3, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 3, Zinc Alloy; Product Range Amp Te Connectivity - 16M4021 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 3, Zinc Alloy; Product Range Amp Te Connectivity
16M4021
Cable Clamp Kit, Size 3, Zinc Alloy; Product Range Amp Te Connectivity 16M4021
CABLE CLAMP KIT, SIZE 3, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DB RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 3, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M4021
Product Name Cable Clamp Kit, Size 3, Zinc Alloy; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details