TE Connectivity Cable Clamp Kit, Da, Zinc Alloy; Product Range Amp Te Connectivity 5745172-3.

Description
CABLE CLAMP KIT, DA, ZINC ALLOY; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; ACCESSORY TYPE:CABLE CLAMP; CONNECTOR SHELL SIZE:DA; ENCLOSURE MATERIAL:ZINC ALLOY ROHS COMPLIANT: YES
Description
CABLE CLAMP KIT, DA, ZINC ALLOY; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; ACCESSORY TYPE:CABLE CLAMP; CONNECTOR SHELL SIZE:DA; ENCLOSURE MATERIAL:ZINC ALLOY ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Da, Zinc Alloy; Product Range Amp Te Connectivity - 30AC5325 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Da, Zinc Alloy; Product Range Amp Te Connectivity
30AC5325
Cable Clamp Kit, Da, Zinc Alloy; Product Range Amp Te Connectivity 30AC5325
CABLE CLAMP KIT, DA, ZINC ALLOY; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; ACCESSORY TYPE:CABLE CLAMP; CONNECTOR SHELL SIZE:DA; ENCLOSURE MATERIAL:ZINC ALLOY ROHS COMPLIANT: YES

CABLE CLAMP KIT, DA, ZINC ALLOY; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; ACCESSORY TYPE:CABLE CLAMP; CONNECTOR SHELL SIZE:DA; ENCLOSURE MATERIAL:ZINC ALLOY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC5325
Product Name Cable Clamp Kit, Da, Zinc Alloy; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details