TE Connectivity Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity 5745172-2

Description
CABLE CLAMP KIT, SIZE 2, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; Connector Shell Size:DA; Outer Diameter:0.3" RoHS Compliant: Yes
Description
CABLE CLAMP KIT, SIZE 2, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; Connector Shell Size:DA; Outer Diameter:0.3" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity - 16M3317 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity
16M3317
Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity 16M3317
CABLE CLAMP KIT, SIZE 2, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; Connector Shell Size:DA; Outer Diameter:0.3" RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 2, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; Connector Shell Size:DA; Outer Diameter:0.3" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3317
Product Name Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details