TE Connectivity Cable Clamp Kit, Size 1, Zinc Alloy; Product Range Amp Te Connectivity 5745171-5.

Description
CABLE CLAMP KIT, SIZE 1, ZINC ALLOY; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; ACCESSORY TYPE:SHIELDED CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DE ROHS COMPLIANT: YES
Datasheet
Description
CABLE CLAMP KIT, SIZE 1, ZINC ALLOY; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; ACCESSORY TYPE:SHIELDED CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 1, Zinc Alloy; Product Range Amp Te Connectivity - 29AC0429 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 1, Zinc Alloy; Product Range Amp Te Connectivity
29AC0429
Cable Clamp Kit, Size 1, Zinc Alloy; Product Range Amp Te Connectivity 29AC0429
CABLE CLAMP KIT, SIZE 1, ZINC ALLOY; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; ACCESSORY TYPE:SHIELDED CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DE ROHS COMPLIANT: YES

CABLE CLAMP KIT, SIZE 1, ZINC ALLOY; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; ACCESSORY TYPE:SHIELDED CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AC0429
Product Name Cable Clamp Kit, Size 1, Zinc Alloy; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details