TE Connectivity Cable Clamp Kit, Size 1, Zinc Alloy; Product Range Amp Te Connectivity 5745171-2

Description
CABLE CLAMP KIT, SIZE 1, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; Connector Shell Size:DE; No. of Positions:9 RoHS Compliant: Yes
Description
CABLE CLAMP KIT, SIZE 1, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; Connector Shell Size:DE; No. of Positions:9 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 1, Zinc Alloy; Product Range Amp Te Connectivity - 84K8483 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 1, Zinc Alloy; Product Range Amp Te Connectivity
84K8483
Cable Clamp Kit, Size 1, Zinc Alloy; Product Range Amp Te Connectivity 84K8483
CABLE CLAMP KIT, SIZE 1, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; Connector Shell Size:DE; No. of Positions:9 RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 1, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; Connector Shell Size:DE; No. of Positions:9 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84K8483
Product Name Cable Clamp Kit, Size 1, Zinc Alloy; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details