TE Connectivity Cable Clamp Kit, Size 1, Zinc Alloy; Product Range Amp Te Connectivity 5745171-1

Description
CABLE CLAMP KIT, SIZE 1, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; Connector Shell Size:DE; Outer Diameter:0.25" RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP KIT, SIZE 1, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; Connector Shell Size:DE; Outer Diameter:0.25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 1, Zinc Alloy; Product Range Amp Te Connectivity - 16M3315 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 1, Zinc Alloy; Product Range Amp Te Connectivity
16M3315
Cable Clamp Kit, Size 1, Zinc Alloy; Product Range Amp Te Connectivity 16M3315
CABLE CLAMP KIT, SIZE 1, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; Connector Shell Size:DE; Outer Diameter:0.25" RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 1, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; Connector Shell Size:DE; Outer Diameter:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3315
Product Name Cable Clamp Kit, Size 1, Zinc Alloy; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details