TE Connectivity D Sub Backshell, Da, 180Deg; Product Range Amp Te Connectivity 5745122-2

Description
D SUB BACKSHELL, DA, 180DEG; Product Range:AMPLIMITE Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, DA, 180DEG; Product Range:AMPLIMITE Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Da, 180Deg; Product Range Amp Te Connectivity - 99X6691 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Da, 180Deg; Product Range Amp Te Connectivity
99X6691
D Sub Backshell, Da, 180Deg; Product Range Amp Te Connectivity 99X6691
D SUB BACKSHELL, DA, 180DEG; Product Range:AMPLIMITE Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

D SUB BACKSHELL, DA, 180DEG; Product Range:AMPLIMITE Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99X6691
Product Name D Sub Backshell, Da, 180Deg; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details