TE Connectivity Cable Clamp Kit, Size 3, Nylon; Product Range Amp Te Connectivity 5745121-2

Description
CABLE CLAMP KIT, SIZE 3, NYLON; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Cable Clamp Kit; Body Color:Black; Connector Shell Size:DB RoHS Compliant: Yes
Description
CABLE CLAMP KIT, SIZE 3, NYLON; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Cable Clamp Kit; Body Color:Black; Connector Shell Size:DB RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 3, Nylon; Product Range Amp Te Connectivity - 16M3310 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 3, Nylon; Product Range Amp Te Connectivity
16M3310
Cable Clamp Kit, Size 3, Nylon; Product Range Amp Te Connectivity 16M3310
CABLE CLAMP KIT, SIZE 3, NYLON; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Cable Clamp Kit; Body Color:Black; Connector Shell Size:DB RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 3, NYLON; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Cable Clamp Kit; Body Color:Black; Connector Shell Size:DB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3310
Product Name Cable Clamp Kit, Size 3, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details