TE Connectivity No. Of Contacts Amp - Te Connectivity 5745077-3.

Description
No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:PET (Polyester) Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:PET (Polyester) Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 24AC2539 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
24AC2539
No. Of Contacts Amp - Te Connectivity 24AC2539
No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:PET (Polyester) Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:PET (Polyester) Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC2539
Product Name No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
STAMPED PIN D-SubMINIATURE - 17EHD044SAM030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination PCB Mount
View Details
2 suppliers