D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Plastic Body RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 30AC5322 |
| Product Name | D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity |
| Connector Type | D-Sub Connector |