TE Connectivity Cable Transitions & Breakouts 573881-000

Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 15.7 - 30.5 MM  [.62 - 1.2 INCH ] Inside Diameter Range (Leg 1) : 15.7 - 30.5 MM  [.62 - 1.2 INCH ] Inside Diameter Range (Leg 2) : 10.7 - 20 MM  [.42 - .8 INCH ] Other Molded Part Shape Code : 362A Size Code : 014 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 15.7 - 30.5 MM  [.62 - 1.2 INCH ] Inside Diameter Range (Leg 1) : 15.7 - 30.5 MM  [.62 - 1.2 INCH ] Inside Diameter Range (Leg 2) : 10.7 - 20 MM  [.42 - .8 INCH ] Other Molded Part Shape Code : 362A Size Code : 014 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 573881-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
573881-000
Cable Transitions & Breakouts 573881-000
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 15.7 - 30.5 MM  [.62 - 1.2 INCH ] Inside Diameter Range (Leg 1) : 15.7 - 30.5 MM  [.62 - 1.2 INCH ] Inside Diameter Range (Leg 2) : 10.7 - 20 MM  [.42 - .8 INCH ] Other Molded Part Shape Code : 362A Size Code : 014 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 15.7 - 30.5 MM  [.62 - 1.2 INCH ]
  • Inside Diameter Range (Leg 1) : 15.7 - 30.5 MM  [.62 - 1.2 INCH ]
  • Inside Diameter Range (Leg 2) : 10.7 - 20 MM  [.42 - .8 INCH ]

Other


  • Molded Part Shape Code : 362A
  • Size Code : 014

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 573881-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
573881-000
shrink tube 573881-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 573881-000 573881-000
Product Name Cable Transitions & Breakouts shrink tube
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 069954-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0045094001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing - 0337284001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing - 085193P003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers