Body Features Body Material : Brass Body Plating Material : Nickel
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel
Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM [.64 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Housing Features Body Orientation : Straight
Mechanical Attachment PCB Mount Retention : Without
Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl
ene (PTFE)
Product Type Features Compatible With RF Cable Type : RG 58, RG 142, RG 141, RG 303, RG 400 Connector & Contact Terminates To : Wire & Cable RF Connector Style : Jack RF Interface : TNC
Termination Features Termination Method to Wire & Cable : Solder
Body Features
- Body Material : Brass
- Body Plating Material : Nickel
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold (Au)
- RF Connector Center Contact Underplating Material : Nickel
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 16.26 MM [.64 INCH ]
Electrical Characteristics
Housing Features
- Body Orientation : Straight
Mechanical Attachment
- PCB Mount Retention : Without
Other
- Coupling Nut Base Material : Brass
- Dielectric Material : Polytetrafluoroethylene (PTFE)
Product Type Features
- Compatible With RF Cable Type : RG 58, RG 142, RG 141, RG 303, RG 400
- Connector & Contact Terminates To : Wire & Cable
- RF Connector Style : Jack
- RF Interface : TNC
Termination Features
- Termination Method to Wire & Cable : Solder