TE Connectivity RF Connectors 572829N001

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Bayonet Other Dielectric Material : PTFE Packaging Features Packaging Method : Bag & Box Product Type Features Compatible With RF Cable Type : Coaxial Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Bayonet Other Dielectric Material : PTFE Packaging Features Packaging Method : Bag & Box Product Type Features Compatible With RF Cable Type : Coaxial Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 572829N001 - TE Connectivity
Berwyn, PA, United States
RF Connectors
572829N001
RF Connectors 572829N001
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Bayonet Other Dielectric Material : PTFE Packaging Features Packaging Method : Bag & Box Product Type Features Compatible With RF Cable Type : Coaxial Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • RF Connector Coupling Mechanism : Bayonet

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Compatible With RF Cable Type : Coaxial
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : BNC

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF and Microwave Connectors
Product Number 572829N001
Product Name RF Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data