TE Connectivity Power Cable Terminations 572329-023

Description
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 240 - 400 Compatible Insulation Diameter Range : 25.7 - 36.2 MM  [1.011 - 1.425 INCH ] Shed Inside Diameter : 120 MM  [4.724 INCH ] Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 300
Request a Quote
Description
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 240 - 400 Compatible Insulation Diameter Range : 25.7 - 36.2 MM  [1.011 - 1.425 INCH ] Shed Inside Diameter : 120 MM  [4.724 INCH ] Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 300
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 572329-023 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
572329-023
Power Cable Terminations 572329-023
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 240 - 400 Compatible Insulation Diameter Range : 25.7 - 36.2 MM  [1.011 - 1.425 INCH ] Shed Inside Diameter : 120 MM  [4.724 INCH ] Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 300

Body Features


  • Insulation Material : Plastic
  • Number of Sheds : 3

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 240 - 400
  • Compatible Insulation Diameter Range : 25.7 - 36.2 MM  [1.011 - 1.425 INCH ]
  • Shed Inside Diameter : 120 MM  [4.724 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : 6.35/11(12)

Industry Standards


  • Compatible With Approved Standards Products : CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1

Operation/Application


  • Power Component Application Type : Outdoor

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands

Product Type Features


  • Cable Shield Style : Wire
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
  • Termination Length (MM) : 300
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 572329-023
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 062981-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 292958N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 273215-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 327902-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details