TE Connectivity Cable Transitions & Breakouts 571833-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 18.5 - 38.6 MM  [.73 - 1.52 INCH ] Inside Diameter Range (Leg 1) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 2) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 3) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 4) : 5.3 - 9.4 MM  [.21 - .37 INCH ] Other Adhesive Code : 86 Molded Part Shape Code : 562A Size Code : 054 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 18.5 - 38.6 MM  [.73 - 1.52 INCH ] Inside Diameter Range (Leg 1) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 2) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 3) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 4) : 5.3 - 9.4 MM  [.21 - .37 INCH ] Other Adhesive Code : 86 Molded Part Shape Code : 562A Size Code : 054 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 571833-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
571833-000
Cable Transitions & Breakouts 571833-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 18.5 - 38.6 MM  [.73 - 1.52 INCH ] Inside Diameter Range (Leg 1) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 2) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 3) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 4) : 5.3 - 9.4 MM  [.21 - .37 INCH ] Other Adhesive Code : 86 Molded Part Shape Code : 562A Size Code : 054 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 5

Dimensions


  • Inside Diameter Range (Body) : 18.5 - 38.6 MM  [.73 - 1.52 INCH ]
  • Inside Diameter Range (Leg 1) : 9.7 - 19.3 MM  [.38 - .76 INCH ]
  • Inside Diameter Range (Leg 2) : 9.7 - 19.3 MM  [.38 - .76 INCH ]
  • Inside Diameter Range (Leg 3) : 9.7 - 19.3 MM  [.38 - .76 INCH ]
  • Inside Diameter Range (Leg 4) : 5.3 - 9.4 MM  [.21 - .37 INCH ]

Other


  • Adhesive Code : 86
  • Molded Part Shape Code : 562A
  • Size Code : 054

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 571833-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
571833-000
shrink tube 571833-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 571833-000 571833-000
Product Name Cable Transitions & Breakouts shrink tube
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 007510-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 041135-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0838016010 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Heat Shrink Tubing - 0517992002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details