TE Connectivity Modular/Ethernet Connector Accessories 569875-8

Description
Connector Boot, Hooded For Cat3, 5, 5e Modular RJ45 Plugs
Request a Quote Datasheet
Description
Connector Boot, Hooded For Cat3, 5, 5e Modular RJ45 Plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Accessories - A122149-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Accessories
A122149-ND
Modular/Ethernet Connector Accessories A122149-ND
Connector Boot, Hooded For Cat3, 5, 5e Modular RJ45 Plugs

Connector Boot, Hooded For Cat3, 5, 5e Modular RJ45 Plugs

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Accessory Type: Lockwasher For Use With/Related Products: 1/4 - 40 Bushing Features: 270 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film Color: Gray

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Accessory Type: Lockwasher
For Use With/Related Products: 1/4 - 40 Bushing
Features: 270 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film
Color: Gray

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number A122149-ND
Product Name Modular/Ethernet Connector Accessories Connectors,Interconnects
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201Y14L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
TNC (M) R/A Connector for RG58 Cable - ET-TMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details