TE Connectivity Heat Shrink Tubing 5675402003

Description
Body Features Flexibility : Flexible Fluid Type : Chemicals/Solvents, Water Primary Product Color : Clear Primary Product Material : Polytetrafluoroethyl ene (PTFE) Shrink Ratio : 3.2:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Recovered Inside Diameter (Max) : 13.21 MM  [.52 INCH ] Tubing Size Range : 13.21 - 50.8 MM  [.52 - 2 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Ireland Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -65 - 250 DEGC  [-85 - 482 DEGF ] Recovery Temperature (DEGC) : 340 Shrink Temperature (Min) (DEGC) : 340 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Chemicals/Solvents, Water Primary Product Color : Clear Primary Product Material : Polytetrafluoroethyl ene (PTFE) Shrink Ratio : 3.2:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Recovered Inside Diameter (Max) : 13.21 MM  [.52 INCH ] Tubing Size Range : 13.21 - 50.8 MM  [.52 - 2 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Ireland Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -65 - 250 DEGC  [-85 - 482 DEGF ] Recovery Temperature (DEGC) : 340 Shrink Temperature (Min) (DEGC) : 340 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5675402003 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5675402003
Heat Shrink Tubing 5675402003
Body Features Flexibility : Flexible Fluid Type : Chemicals/Solvents, Water Primary Product Color : Clear Primary Product Material : Polytetrafluoroethyl ene (PTFE) Shrink Ratio : 3.2:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Recovered Inside Diameter (Max) : 13.21 MM  [.52 INCH ] Tubing Size Range : 13.21 - 50.8 MM  [.52 - 2 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Ireland Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -65 - 250 DEGC  [-85 - 482 DEGF ] Recovery Temperature (DEGC) : 340 Shrink Temperature (Min) (DEGC) : 340 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Chemicals/Solvents, Water
  • Primary Product Color : Clear
  • Primary Product Material : Polytetrafluoroethylene (PTFE)
  • Shrink Ratio : 3.2:1

Dimensions


  • Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ]
  • Recovered Inside Diameter (Max) : 13.21 MM  [.52 INCH ]
  • Tubing Size Range : 13.21 - 50.8 MM  [.52 - 2 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D876

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Ireland

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -65 - 250 DEGC  [-85 - 482 DEGF ]
  • Recovery Temperature (DEGC) : 340
  • Shrink Temperature (Min) (DEGC) : 340
  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5675402003
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 013996-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 003942-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0418836004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0618584001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details