TE Connectivity
Applicators
567408-2
Description
Other Alignment Aids : Camera, Alignment Gauge Applicator & Product Style : Tab-lok Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote
Email Supplier
Datasheet
Description
Other Alignment Aids : Camera, Alignment Gauge Applicator & Product Style : Tab-lok Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote
Email Supplier
Datasheet
Suppliers
Other Alignment Aids : Camera, Alignment Gauge Applicator & Product Style : Tab-lok Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Other
- Alignment Aids : Camera, Alignment Gauge
- Applicator & Product Style : Tab-lok
- Applicator Feed Type : Pneumatic
- Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
- Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
Wire, Cable, and Connector Tools |
|
Product Number
|
567408-2 |
567408-2-ND |
|
Product Name
|
Applicators |
Crimpers, Applicators, Presses |
|
Tool Type
|
Crimper
|
Crimper
|
Unlock Full Specs
to access all available technical data
Similar Products
Application / Connector Type
General Application
Technology
Hand Tools
View Details
2 suppliers