TE Connectivity
Applicators
567405-1
Description
Other Alignment Aids : Camera, Alignment Gauge Applicator & Product Style : Tab-lok Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote
Email Supplier
Datasheet
Description
Other Alignment Aids : Camera, Alignment Gauge Applicator & Product Style : Tab-lok Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote
Email Supplier
Datasheet
Suppliers
Other Alignment Aids : Camera, Alignment Gauge Applicator & Product Style : Tab-lok Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Other
- Alignment Aids : Camera, Alignment Gauge
- Applicator & Product Style : Tab-lok
- Applicator Feed Type : Mechanical
- Service Options : Cross Section - Photograph, Capability Study, Crimped Samples
- Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
567405-1 |
|
Product Name
|
Applicators |
|
Tool Type
|
Crimper
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Pin Extractor; Connector Extractor
Application / Connector Type
General Application
View Details