TE Connectivity Heat Shrink Tubing 5672694009

Description
Body Features Flexibility : Flexible Primary Product Color : Clear Primary Product Material : Adhesive Dimensions Expanded Inside Diameter (Min) : 2.9 MM  [.114 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -30 - 125 DEGC  [-22 - 257 DEGF ] Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Primary Product Color : Clear Primary Product Material : Adhesive Dimensions Expanded Inside Diameter (Min) : 2.9 MM  [.114 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -30 - 125 DEGC  [-22 - 257 DEGF ] Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5672694009 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5672694009
Heat Shrink Tubing 5672694009
Body Features Flexibility : Flexible Primary Product Color : Clear Primary Product Material : Adhesive Dimensions Expanded Inside Diameter (Min) : 2.9 MM  [.114 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -30 - 125 DEGC  [-22 - 257 DEGF ] Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Primary Product Color : Clear
  • Primary Product Material : Adhesive

Dimensions


  • Expanded Inside Diameter (Min) : 2.9 MM  [.114 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -30 - 125 DEGC  [-22 - 257 DEGF ]
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5672694009
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 000W280-TAPE - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Caps - 0081930007 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details
Heat Shrink Boots - 086925-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 073627-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details