TE Connectivity Heat Shrink Tubing 5660064004

Description
Body Features Flexibility : Very Flexible Fluid Type : Water, Brake Fluid, Hydraulic Fluid, Aviation Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Silicone Elastomer Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 22.2 MM  [.875 INCH ] Recovered Inside Diameter (Max) : 12.8 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : 1.32 MM  [.052 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 180 DEGC  [-103 - 356 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Water, Brake Fluid, Hydraulic Fluid, Aviation Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Silicone Elastomer Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 22.2 MM  [.875 INCH ] Recovered Inside Diameter (Max) : 12.8 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : 1.32 MM  [.052 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 180 DEGC  [-103 - 356 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5660064004 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5660064004
Heat Shrink Tubing 5660064004
Body Features Flexibility : Very Flexible Fluid Type : Water, Brake Fluid, Hydraulic Fluid, Aviation Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Silicone Elastomer Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 22.2 MM  [.875 INCH ] Recovered Inside Diameter (Max) : 12.8 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : 1.32 MM  [.052 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 180 DEGC  [-103 - 356 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Water, Brake Fluid, Hydraulic Fluid, Aviation Fuel, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Silicone Elastomer
  • Shrink Ratio : 1.75:1

Dimensions


  • Expanded Inside Diameter (Min) : 22.2 MM  [.875 INCH ]
  • Recovered Inside Diameter (Max) : 12.8 MM  [.5 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.32 MM  [.052 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Fluids, Strain Relief

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -75 - 180 DEGC  [-103 - 356 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 175
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 5660064004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
5660064004
shrink tube 5660064004
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 5660064004 5660064004
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Caps - 025307-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -30 to 105 C (-22 to 221 F)
Features Flame Retardant
View Details
2 suppliers
shrink tube - 047659-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 007758-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0738234002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details