Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Lubricating Oil, Water, Hydraulic Fluid, Brake Fluid Primary Product Color : Black Primary Product Material : Crosslinked Silicone Elastomer Shrink Ratio : 1.75:1
Dimensions Expanded Inside Diameter (Min) : 9.53 MM [.375 INCH ] Recovered Inside Diameter (Max) : 5.4 MM [.213 INCH ] Recovered Wall Thickness (Nominal) : 1.02 MM [.04 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Operation/Applicatio
n Mechanical Resistance : Strain Relief, Fluids
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -75 - 180 DEGC [-103 - 356 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Very Flexible
- Fluid Type : Aviation Fuel, Lubricating Oil, Water, Hydraulic Fluid, Brake Fluid
- Primary Product Color : Black
- Primary Product Material : Crosslinked Silicone Elastomer
- Shrink Ratio : 1.75:1
Dimensions
- Expanded Inside Diameter (Min) : 9.53 MM [.375 INCH ]
- Recovered Inside Diameter (Max) : 5.4 MM [.213 INCH ]
- Recovered Wall Thickness (Nominal) : 1.02 MM [.04 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Operation/Application
- Mechanical Resistance : Strain Relief, Fluids
Other
- Meets Low Outgassing Requirements : No
- Product Source : US
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -75 - 180 DEGC [-103 - 356 DEGF ]
- Recovery Temperature (DEGC) : 175
- Shrink Temperature (Min) (DEGC) : 175
- Tubing Flammability Type : Flame-Retardant