TE Connectivity Product Range Amp - Te Connectivity 5650963-4.

Description
Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; No. of Mating Cycles:- RoHS Compliant: Yes
Datasheet
Description
Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; No. of Mating Cycles:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 16AC0770 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
16AC0770
Product Range Amp - Te Connectivity 16AC0770
Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; No. of Mating Cycles:- RoHS Compliant: Yes

Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; No. of Mating Cycles:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AC0770
Product Name Product Range Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products