TE Connectivity Eurocard Connectors 5650956-5

Description
Body Features Primary Product Color : Gray Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : A, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 12.39 MM  [.488 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : A, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 12.39 MM  [.488 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5650956-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5650956-5
Eurocard Connectors 5650956-5
Body Features Primary Product Color : Gray Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : A, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 12.39 MM  [.488 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Mating & Unmating Configuration : Make First / Break Last
  • Number of Columns : 32
  • Number of Positions : 64
  • Number of Rows : 3
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, C

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Socket

Dimensions


  • Connector Height : 12.39 MM  [.488 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - A32838-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A32838-ND
DIN 41612 A32838-ND
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 5650956-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5650956-5
Backplane Connectors - DIN 41612 5650956-5
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Amp - Te Connectivity - 50P9507 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Amp - Te Connectivity
50P9507
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Amp - Te Connectivity 50P9507
DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; Product Range:Eurocard Type C Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; Product Range:Eurocard Type C Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
CONN DIN RECEPT 64POS VERT PCB - 792-5650956-5 - Utmel Electronic Limited
Hong Kong, China
CONN DIN RECEPT 64POS VERT PCB
792-5650956-5
CONN DIN RECEPT 64POS VERT PCB 792-5650956-5
CONN DIN RECEPT 64POS VERT PCB

CONN DIN RECEPT 64POS VERT PCB

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5650956-5 A32838-ND 5650956-5 50P9507 792-5650956-5
Product Name Eurocard Connectors DIN 41612 Backplane Connectors - DIN 41612 Din 41612 Pcb Connector Receptacle 64 Way; Product Range Amp - Te Connectivity CONN DIN RECEPT 64POS VERT PCB
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets DIN Connector DIN Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole Through Hole
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data