TE Connectivity Standard Edge Connectors 5650956-3

Description
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 64 Number of Rows : 2 PCB Mount Orientation : Vertical Dimensions Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 64 Number of Rows : 2 PCB Mount Orientation : Vertical Dimensions Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 5650956-3 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
5650956-3
Standard Edge Connectors 5650956-3
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 64 Number of Rows : 2 PCB Mount Orientation : Vertical Dimensions Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 64
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Dimensions


  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - 5650956-3-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
5650956-3-ND
DIN 41612 5650956-3-ND
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 5650956-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5650956-3
Backplane Connectors - DIN 41612 5650956-3
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5650956-3 5650956-3-ND 5650956-3
Product Name Standard Edge Connectors DIN 41612 Backplane Connectors - DIN 41612
Connector Type Board to Board Connector Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A24832-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Headers, Male Pins - A28532-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Ribbon Cable Connectors - 102321-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Rectangular Connectors - 103638-5 - 905047-103638-5 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Through Hole
View Details
4 suppliers