TE Connectivity Eurocard Connectors 5650947-5

Description
Body Features Primary Product Color : Gray Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : B, A, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Glass-Filled Polyester Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : B, A, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Glass-Filled Polyester Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5650947-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5650947-5
Eurocard Connectors 5650947-5
Body Features Primary Product Color : Gray Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : B, A, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Glass-Filled Polyester Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Mating & Unmating Configuration : Make First / Break Last
  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : B, A, C

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Pin

Dimensions


  • Connector Height : 12.62 MM  [.496 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : High Temperature Glass-Filled Polyester

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-5650947-5
Electronic Connector 407-5650947-5
96 Pos 2.54mm RA Solder Thru-Hole Backplane Connector Product overview: 5650947-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5650947-5 can be used for catalog matching and distributor lookup.

96 Pos 2.54mm RA Solder Thru-Hole Backplane Connector Product overview: 5650947-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5650947-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - A32300-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A32300-ND
DIN 41612 A32300-ND
96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Backplane Connectors - 5650947-5 - 056940-5650947-5 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5650947-5
056940-5650947-5
Backplane Connectors - 5650947-5 056940-5650947-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 056940-5650947-5 Packaging: Bulk Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Plug, Male Pins Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold Material - Insulation: Polymer Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Style: C Level, Class: 2 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Signalling

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 056940-5650947-5
Packaging: Bulk
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Plug, Male Pins
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Material - Insulation: Polymer Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Style: C
Level, Class: 2
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Signalling

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 5650947-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5650947-5
Backplane Connectors - DIN 41612 5650947-5
CONN DIN PLUG 96POS PCB RA GOLD

CONN DIN PLUG 96POS PCB RA GOLD

Supplier's Site Datasheet
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity - 42K7364 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity
42K7364
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity 42K7364
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:Eurocard Type C Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Width:3.7" RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:Eurocard Type C Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Width:3.7" RoHS Compliant: Yes

Supplier's Site Datasheet
5650947-5 - Assy,pin,eurocard,type C,lead- Amp - Te Connectivity - 76AC9122 - Newark, An Avnet Company
Chicago, IL, United States
5650947-5 - Assy,pin,eurocard,type C,lead- Amp - Te Connectivity
76AC9122
5650947-5 - Assy,pin,eurocard,type C,lead- Amp - Te Connectivity 76AC9122
5650947-5 - ASSY,PIN,EUROCARD,TY PE C,LEAD

5650947-5 - ASSY,PIN,EUROCARD,TYPE C,LEAD

Supplier's Site
Pin Assembly, Eurocard, 96 Position, Tycpe C, PCB Mount - 70042694 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pin Assembly, Eurocard, 96 Position, Tycpe C, PCB Mount
70042694
Pin Assembly, Eurocard, 96 Position, Tycpe C, PCB Mount 70042694
Pin Assembly, Eurocard, 96 Position, Tycpe C, PCB Mount

Pin Assembly, Eurocard, 96 Position, Tycpe C, PCB Mount

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5650947-5 407-5650947-5 A32300-ND 056940-5650947-5 5650947-5 42K7364 76AC9122 70042694
Product Name Eurocard Connectors Electronic Connector DIN 41612 Backplane Connectors - 5650947-5 Backplane Connectors - DIN 41612 Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity 5650947-5 - Assy,pin,eurocard,type C,lead- Amp - Te Connectivity Pin Assembly, Eurocard, 96 Position, Tycpe C, PCB Mount
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins DIN Connector
Termination Through Hole - Solder Solder Solder Thru-Hole
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Current Rating 1.5 amps 1.5 amps
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data