TE Connectivity Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity 5650947-5.

Description
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; PRODUCT RANGE:EUROCARD TYPE C SERIES; NO. OF CONTACTS:96CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; WIDTH:3.7" ROHS COMPLIANT: YES
Datasheet
Description
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; PRODUCT RANGE:EUROCARD TYPE C SERIES; NO. OF CONTACTS:96CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; WIDTH:3.7" ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity - 26AC8321 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity
26AC8321
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity 26AC8321
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; PRODUCT RANGE:EUROCARD TYPE C SERIES; NO. OF CONTACTS:96CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; WIDTH:3.7" ROHS COMPLIANT: YES

DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; PRODUCT RANGE:EUROCARD TYPE C SERIES; NO. OF CONTACTS:96CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; WIDTH:3.7" ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8321
Product Name Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Paladin ® - 131-5118-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details