TE Connectivity Eurocard Connectors 5650945-5

Description
Body Features Primary Product Color : Gray Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Rows Loaded : A, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Glass-Filled Polyester Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Rows Loaded : A, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Glass-Filled Polyester Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5650945-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5650945-5
Eurocard Connectors 5650945-5
Body Features Primary Product Color : Gray Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Rows Loaded : A, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Glass-Filled Polyester Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Mating & Unmating Configuration : Make First / Break Last
  • Number of Columns : 32
  • Number of Positions : 64
  • Number of Rows : 3
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : A, C

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Pin

Dimensions


  • Connector Height : 12.62 MM  [.496 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : High Temperature Glass-Filled Polyester

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.64 MM  [.104 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 Connectors - 6812290P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
6812290P
DIN 41612 Connectors 6812290P
2.54mm,pin,horizonta l,solder,PCB,64way

2.54mm,pin,horizontal,solder,PCB,64way

Supplier's Site
DIN 41612 Connectors - 6812290 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
6812290
DIN 41612 Connectors 6812290
TE Connectivity 5650945-5

TE Connectivity 5650945-5

Supplier's Site
DIN 41612 Connectors - 1615228 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
1615228
DIN 41612 Connectors 1615228
2.54mm,pin,horizonta l,solder,PCB,64way

2.54mm,pin,horizontal,solder,PCB,64way

Supplier's Site
Singapore, Singapore
1.5A 250V Electronic Connector
407-5650945-5
1.5A 250V Electronic Connector 407-5650945-5
64 Pos 3 Row RA Header, 2.54mm Pitch, Gold/Tin, 1.5A, 250V Product overview: 5650945-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5650945-5 can be used for catalog matching and distributor lookup.

64 Pos 3 Row RA Header, 2.54mm Pitch, Gold/Tin, 1.5A, 250V Product overview: 5650945-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5650945-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - A32299-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A32299-ND
DIN 41612 A32299-ND
96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity - 42K7363 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity
42K7363
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity 42K7363
DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Width:3.7" RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Width:3.7" RoHS Compliant: Yes

Supplier's Site Datasheet
Plug, Din41612, R/a, C, 64Way; Product Range Amp - Te Connectivity - 93K4524 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Din41612, R/a, C, 64Way; Product Range Amp - Te Connectivity
93K4524
Plug, Din41612, R/a, C, 64Way; Product Range Amp - Te Connectivity 93K4524
PLUG, DIN41612, R/A, C, 64WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Brass; No. of Mating RoHS Compliant: Yes

PLUG, DIN41612, R/A, C, 64WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Brass; No. of Mating RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, Eurocard; Plug; Brass; 64; Polyester; Gray; PCB Mount; 0.104 in. - 70042667 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle, Eurocard; Plug; Brass; 64; Polyester; Gray; PCB Mount; 0.104 in.
70042667
Receptacle, Eurocard; Plug; Brass; 64; Polyester; Gray; PCB Mount; 0.104 in. 70042667
Receptacle, Eurocard; Plug; Brass; 64; Polyester; Gray; PCB Mount; 0.104 in.

Receptacle, Eurocard; Plug; Brass; 64; Polyester; Gray; PCB Mount; 0.104 in.

Supplier's Site
Backplane Connectors - DIN 41612 - 5650945-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5650945-5
Backplane Connectors - DIN 41612 5650945-5
CONN DIN PLUG 96POS PCB RA GOLD

CONN DIN PLUG 96POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5650945-5 6812290P 6812290 407-5650945-5 A32299-ND 42K7363 93K4524 70042667 5650945-5
Product Name Eurocard Connectors DIN 41612 Connectors DIN 41612 Connectors 1.5A 250V Electronic Connector DIN 41612 Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity Plug, Din41612, R/a, C, 64Way; Product Range Amp - Te Connectivity Receptacle, Eurocard; Plug; Brass; 64; Polyester; Gray; PCB Mount; 0.104 in. Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector DIN Connector DIN Connector Plug, Male Pins DIN Connector
Termination Through Hole - Solder Solder Solder Thru-Hole
Mounting Board Mount Through hole Through Hole, Right Angle
Current Rating 1.5 amps 1.5 amps
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data