TE Connectivity Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity 5650945-5.

Description
DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:64CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BRASS; WIDTH:3.7" ROHS COMPLIANT: YES
Datasheet
Description
DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:64CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BRASS; WIDTH:3.7" ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity - 26AC8320 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity
26AC8320
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity 26AC8320
DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:64CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BRASS; WIDTH:3.7" ROHS COMPLIANT: YES

DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:64CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BRASS; WIDTH:3.7" ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8320
Product Name Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110438 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details
Paladin Daughtercard - 130-3142-15D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; DIN Connector
Geometry Right Angle
Termination Press-Fit
View Details