TE Connectivity Product Range Amp Te Connectivity 5650936-5.

Description
Product Range:-; Gender:Header; Pitch Spacing:2.54mm; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Termination Type:Solder RoHS Compliant: Yes
Description
Product Range:-; Gender:Header; Pitch Spacing:2.54mm; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 24AC2489 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
24AC2489
Product Range Amp Te Connectivity 24AC2489
Product Range:-; Gender:Header; Pitch Spacing:2.54mm; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Termination Type:Solder RoHS Compliant: Yes

Product Range:-; Gender:Header; Pitch Spacing:2.54mm; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 24AC2489
Product Name Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details