TE Connectivity Headers & Wire Housings 5650936-5

Description
ASSY,PIN,EUROCARD,TY PE R/2,LEAD-FREE,A&C
Request a Quote Datasheet
Description
ASSY,PIN,EUROCARD,TY PE R/2,LEAD-FREE,A&C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 5650936-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5650936-5
Headers & Wire Housings 5650936-5
ASSY,PIN,EUROCARD,TY PE R/2,LEAD-FREE,A&C

ASSY,PIN,EUROCARD,TYPE R/2,LEAD-FREE,A&C

Buy Now
Conn, Din 41612, Header, 32Pos, 2Row; Product Range Amp Te Connectivity - 01AH1478 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Header, 32Pos, 2Row; Product Range Amp Te Connectivity
01AH1478
Conn, Din 41612, Header, 32Pos, 2Row; Product Range Amp Te Connectivity 01AH1478
CONN, DIN 41612, HEADER, 32POS, 2ROW; Product Range:Eurocard Type 1/2R Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, DIN 41612, HEADER, 32POS, 2ROW; Product Range:Eurocard Type 1/2R Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5650936-5 01AH1478
Product Name Headers & Wire Housings Conn, Din 41612, Header, 32Pos, 2Row; Product Range Amp Te Connectivity
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Headers & Wire Housings - G125-MS10605L3R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
PCB Headers & Receptacles - 103167-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers