TE Connectivity Eurocard Connectors 5650923-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 50 Number of Positions : 150 Number of Rows : 3 Number of Signal Positions : 150 PCB Mount Orientation : Vertical Rows Loaded : B, C, A Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .03 MICM  [1.181 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : .1 - .2 Dimensions Connector Height : 11.51 MM  [.001 INCH , .453 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polymer - GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board DIN Level : II DIN Size : Half Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 13.23 MM  [.521 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 50 Number of Positions : 150 Number of Rows : 3 Number of Signal Positions : 150 PCB Mount Orientation : Vertical Rows Loaded : B, C, A Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .03 MICM  [1.181 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : .1 - .2 Dimensions Connector Height : 11.51 MM  [.001 INCH , .453 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polymer - GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board DIN Level : II DIN Size : Half Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 13.23 MM  [.521 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5650923-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5650923-5
Eurocard Connectors 5650923-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 50 Number of Positions : 150 Number of Rows : 3 Number of Signal Positions : 150 PCB Mount Orientation : Vertical Rows Loaded : B, C, A Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .03 MICM  [1.181 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : .1 - .2 Dimensions Connector Height : 11.51 MM  [.001 INCH , .453 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polymer - GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board DIN Level : II DIN Size : Half Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 13.23 MM  [.521 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 50
  • Number of Positions : 150
  • Number of Rows : 3
  • Number of Signal Positions : 150
  • PCB Mount Orientation : Vertical
  • Rows Loaded : B, C, A

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .03 MICM  [1.181 MICIN ]
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness (MICM) : .1 - .2

Dimensions


  • Connector Height : 11.51 MM  [.001 INCH , .453 INCH ]
  • PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polymer - GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board
  • DIN Level : II
  • DIN Size : Half

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 13.23 MM  [.521 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - A145207-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A145207-ND
DIN 41612 A145207-ND
150 Position Din Connector Header, Male Pins Through Hole

150 Position Din Connector Header, Male Pins Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 5650923-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5650923-5
Backplane Connectors - DIN 41612 5650923-5
CONN DIN HDR 150POS PCB

CONN DIN HDR 150POS PCB

Supplier's Site Datasheet
Assy,pin,eurocard,type R,lead-Free,150 P Amp - Te Connectivity - 42AJ4982 - Newark, An Avnet Company
Chicago, IL, United States
Assy,pin,eurocard,type R,lead-Free,150 P Amp - Te Connectivity
42AJ4982
Assy,pin,eurocard,type R,lead-Free,150 P Amp - Te Connectivity 42AJ4982
ASSY,PIN,EUROCARD,TY PE R,LEAD-FREE,150 P

ASSY,PIN,EUROCARD,TYPE R,LEAD-FREE,150 P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5650923-5 A145207-ND 5650923-5 42AJ4982
Product Name Eurocard Connectors DIN 41612 Backplane Connectors - DIN 41612 Assy,pin,eurocard,type R,lead-Free,150 P Amp - Te Connectivity
Connector Type PC Card Connector; Wire to Board Connector Header, Male Pins
Termination Through Hole - Press-Fit
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103309-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Eurocard Connectors - 188753-4 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
5 suppliers
Headers, Male Pins - A114694-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Headers, Male Pins - A28547-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers