TE Connectivity Eurocard Connectors 5650913-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : A, C, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 11.1 MM  [.437 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : A, C, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 11.1 MM  [.437 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5650913-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5650913-5
Eurocard Connectors 5650913-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : A, C, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 11.1 MM  [.437 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : A, C, B

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Pin

Dimensions


  • Connector Height : 11.1 MM  [.437 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Polymer

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.64 MM  [.104 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-5650913-5
Electronic Connector 407-5650913-5
96 Pos 2.54mm RA Solder Thru-Hole Backplane Connector Product overview: 5650913-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5650913-5 can be used for catalog matching and distributor lookup.

96 Pos 2.54mm RA Solder Thru-Hole Backplane Connector Product overview: 5650913-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5650913-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - A32817-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A32817-ND
DIN 41612 A32817-ND
96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Connectors Board to Board, Backplane, DIN41612 - 5650913-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Backplane, DIN41612
5650913-5
Connectors Board to Board, Backplane, DIN41612 5650913-5
ASSYPINEUROCARDTYPE CLEAD

ASSYPINEUROCARDTYPE CLEAD

Buy Now
DIN 41612 - 5650913-5 - ODG (Origin Data Global)
Shenzhen, China
DIN 41612
5650913-5
DIN 41612 5650913-5
CONN DIN PLUG 96POS PCB RA GOLD

CONN DIN PLUG 96POS PCB RA GOLD

Supplier's Site Datasheet
Plug, Din41612, 96Way; Product Range Amp - Te Connectivity - 95M2868 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Din41612, 96Way; Product Range Amp - Te Connectivity
95M2868
Plug, Din41612, 96Way; Product Range Amp - Te Connectivity 95M2868
PLUG, DIN41612, 96WAY; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; No. RoHS Compliant: Yes

PLUG, DIN41612, 96WAY; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; No. RoHS Compliant: Yes

Supplier's Site Datasheet
5650913-5 - Assy,pin,eurocard,type C,lead- Rohs Compliant Amp - Te Connectivity - 84AC3880 - Newark, An Avnet Company
Chicago, IL, United States
5650913-5 - Assy,pin,eurocard,type C,lead- Rohs Compliant Amp - Te Connectivity
84AC3880
5650913-5 - Assy,pin,eurocard,type C,lead- Rohs Compliant Amp - Te Connectivity 84AC3880
5650913-5 - ASSY,PIN,EUROCARD,TY PE C,LEAD- ROHS COMPLIANT: YES

5650913-5 - ASSY,PIN,EUROCARD,TYPE C,LEAD- ROHS COMPLIANT: YES

Supplier's Site Datasheet
Assy,pin,eurocard,type C,lead- Amp - Te Connectivity - 76AC9118 - Newark, An Avnet Company
Chicago, IL, United States
Assy,pin,eurocard,type C,lead- Amp - Te Connectivity
76AC9118
Assy,pin,eurocard,type C,lead- Amp - Te Connectivity 76AC9118
ASSY,PIN,EUROCARD,TY PE C,LEAD

ASSY,PIN,EUROCARD,TYPE C,LEAD

Supplier's Site
Receptacle, Eurocard; Plug; Brass; 96; Glass-Filled Polyester; Gray; PCB Mount - 70042589 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle, Eurocard; Plug; Brass; 96; Glass-Filled Polyester; Gray; PCB Mount
70042589
Receptacle, Eurocard; Plug; Brass; 96; Glass-Filled Polyester; Gray; PCB Mount 70042589
Receptacle, Eurocard; Plug; Brass; 96; Glass-Filled Polyester; Gray; PCB Mount

Receptacle, Eurocard; Plug; Brass; 96; Glass-Filled Polyester; Gray; PCB Mount

Supplier's Site
Backplane Connectors - DIN 41612 - 5650913-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5650913-5
Backplane Connectors - DIN 41612 5650913-5
CONN DIN PLUG 96POS PCB RA GOLD

CONN DIN PLUG 96POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5650913-5 407-5650913-5 A32817-ND 5650913-5 5650913-5 5650913-5 95M2868 84AC3880 70042589 5650913-5
Product Name Eurocard Connectors Electronic Connector DIN 41612 Connectors Board to Board, Backplane, DIN41612 DIN 41612 Plug, Din41612, 96Way; Product Range Amp - Te Connectivity 5650913-5 - Assy,pin,eurocard,type C,lead- Rohs Compliant Amp - Te Connectivity Receptacle, Eurocard; Plug; Brass; 96; Glass-Filled Polyester; Gray; PCB Mount Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins Board to Board Connector DIN Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data