TE Connectivity Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity 5650908-5.

Description
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES
Description
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity - 26AC8319 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity
26AC8319
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity 26AC8319
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES

DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8319
Product Name Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug W/ ATUM Strain Relief (568A) - 110825 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Paladin ® - 108-1211-201 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Geometry Right Angle
View Details