TE Connectivity Product Range Amp - Te Connectivity 5650907-5.

Description
Product Range:-; Gender:Plug; Pitch Spacing:2.54mm; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Gender:Plug; Pitch Spacing:2.54mm; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 26AC8318 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
26AC8318
Product Range Amp - Te Connectivity 26AC8318
Product Range:-; Gender:Plug; Pitch Spacing:2.54mm; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Termination Type:Solder RoHS Compliant: Yes

Product Range:-; Gender:Plug; Pitch Spacing:2.54mm; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8318
Product Name Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11510-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details