TE Connectivity Eurocard Connectors 5650895-5

Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : C, A, B Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : C, A, B Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5650895-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5650895-5
Eurocard Connectors 5650895-5
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : C, A, B Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : C, A, B

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 2.79 MM  [.11 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-5650895-5
Electronic Connector 407-5650895-5
96 Pos 2.54mm RA Solder Backplane Connector Product overview: 5650895-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5650895-5 can be used for catalog matching and distributor lookup.

96 Pos 2.54mm RA Solder Backplane Connector Product overview: 5650895-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5650895-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - A124346-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A124346-ND
DIN 41612 A124346-ND
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle

96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 5650895-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5650895-5
Backplane Connectors - DIN 41612 5650895-5
CONN DIN RCPT 96POS PCB RA GOLD

CONN DIN RCPT 96POS PCB RA GOLD

Supplier's Site Datasheet
Assy,recept,eurocard,type R,lead-Free,96 Te Connectivity - 51T4194 - Newark, An Avnet Company
Chicago, IL, United States
Assy,recept,eurocard,type R,lead-Free,96 Te Connectivity
51T4194
Assy,recept,eurocard,type R,lead-Free,96 Te Connectivity 51T4194
ASSY,RECEPT,EUROCARD ,TYPE R,LEAD-FREE,96

ASSY,RECEPT,EUROCARD,TYPE R,LEAD-FREE,96

Supplier's Site
DIN 41612 - 5650895-5 - ODG (Origin Data Global)
Shenzhen, China
DIN 41612
5650895-5
DIN 41612 5650895-5
CONN DIN RCPT 96POS PCB RA GOLD

CONN DIN RCPT 96POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5650895-5 407-5650895-5 A124346-ND 5650895-5 51T4194 5650895-5
Product Name Eurocard Connectors Electronic Connector DIN 41612 Backplane Connectors - DIN 41612 Assy,recept,eurocard,type R,lead-Free,96 Te Connectivity DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets DIN Connector
Unlock Full Specs
to access all available technical data