TE Connectivity Din 41612 Pcb Connector Receptacle 150 Position; Product Range Amp - Te Connectivity 5650875-5.

Description
DIN 41612 PCB CONNECTOR RECEPTACLE 150 POSITION; Product Range:Type R Series; No. of Contacts:150Contacts ; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIN 41612 PCB CONNECTOR RECEPTACLE 150 POSITION; Product Range:Type R Series; No. of Contacts:150Contacts ; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector Receptacle 150 Position; Product Range Amp - Te Connectivity - 29AC0417 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 150 Position; Product Range Amp - Te Connectivity
29AC0417
Din 41612 Pcb Connector Receptacle 150 Position; Product Range Amp - Te Connectivity 29AC0417
DIN 41612 PCB CONNECTOR RECEPTACLE 150 POSITION; Product Range:Type R Series; No. of Contacts:150Contacts ; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 150 POSITION; Product Range:Type R Series; No. of Contacts:150Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0417
Product Name Din 41612 Pcb Connector Receptacle 150 Position; Product Range Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111172 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Paladin ® - 131-7518-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details