TE Connectivity Din41612 Pcb Connector Receptacle 120 Way; Product Range Amp - Te Connectivity 5650874-5.

Description
DIN41612 PCB CONNECTOR RECEPTACLE 120 WAY; Product Range:-; No. of Contacts:120Contacts ; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Features:Type R RoHS Compliant: Yes
Datasheet
Description
DIN41612 PCB CONNECTOR RECEPTACLE 120 WAY; Product Range:-; No. of Contacts:120Contacts ; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Features:Type R RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din41612 Pcb Connector Receptacle 120 Way; Product Range Amp - Te Connectivity - 29AC0416 - Newark, An Avnet Company
Chicago, IL, United States
Din41612 Pcb Connector Receptacle 120 Way; Product Range Amp - Te Connectivity
29AC0416
Din41612 Pcb Connector Receptacle 120 Way; Product Range Amp - Te Connectivity 29AC0416
DIN41612 PCB CONNECTOR RECEPTACLE 120 WAY; Product Range:-; No. of Contacts:120Contacts ; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Features:Type R RoHS Compliant: Yes

DIN41612 PCB CONNECTOR RECEPTACLE 120 WAY; Product Range:-; No. of Contacts:120Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Features:Type R RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0416
Product Name Din41612 Pcb Connector Receptacle 120 Way; Product Range Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products