TE Connectivity Eurocard Connectors 5650868-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : B, A, C Contact Features Contact Base Material : Copper Alloy Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Industry Standards Compatible With Approved Standards Products : UL E28476 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : B, A, C Contact Features Contact Base Material : Copper Alloy Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Industry Standards Compatible With Approved Standards Products : UL E28476 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5650868-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5650868-5
Eurocard Connectors 5650868-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : B, A, C Contact Features Contact Base Material : Copper Alloy Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Industry Standards Compatible With Approved Standards Products : UL E28476 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 48
  • Number of Rows : 3
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : B, A, C

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Polymer

Industry Standards


  • Compatible With Approved Standards Products : UL E28476

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.79 MM  [.11 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Headers & Wire Housings - 5650868-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5650868-5
Headers & Wire Housings 5650868-5
ASSY,RECEPTACLE,EURO CARD,TYPE R/2,LEAD-F

ASSY,RECEPTACLE,EUROCARD,TYPE R/2,LEAD-F

Buy Now
Singapore, Singapore
Through-Hole Electronic Connector
407-5650868-5
Through-Hole Electronic Connector 407-5650868-5
48 Pos Receptacle, 3 Row, 2.54mm Pitch, Right Angle, Through Hole Product overview: 5650868-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5650868-5 can be used for catalog matching and distributor lookup.

48 Pos Receptacle, 3 Row, 2.54mm Pitch, Right Angle, Through Hole Product overview: 5650868-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5650868-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - A32858-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A32858-ND
DIN 41612 A32858-ND
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle

48 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1377529-5650868-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1377529-5650868-5
Connectors, Interconnects - Backplane Connectors - DIN 41612 1377529-5650868-5
Win Source Part Number: 1377529-5650868-5 Category: Connectors, Interconnects - Backplane Connectors - DIN 41612 Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Eurocard Package: Bulk Product Status: Active Base Product Number: 5650868 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Style: R/2 (1/2 R) Connector Type: Receptacle, Female Sockets Number of Positions: 48 Number of Rows: 3 Number of Positions Loaded: All Termination: Solder Material Flammability Rating: UL94 V-0 Pitch: 0.100" (2.54mm) Material - Insulation: Polymer Thermoplastic, Glass Filled Level, Class: 2

Win Source Part Number: 1377529-5650868-5
Category: Connectors, Interconnects - Backplane Connectors - DIN 41612
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Eurocard
Package: Bulk
Product Status: Active
Base Product Number: 5650868
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Style: R/2 (1/2 R)
Connector Type: Receptacle, Female Sockets
Number of Positions: 48
Number of Rows: 3
Number of Positions Loaded: All
Termination: Solder
Material Flammability Rating: UL94 V-0
Pitch: 0.100" (2.54mm)
Material - Insulation: Polymer Thermoplastic, Glass Filled
Level, Class: 2

Buy Now Datasheet
DIN 41612 Connectors - 6812284P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
6812284P
DIN 41612 Connectors 6812284P
TE Connectivity 5650868-5

TE Connectivity 5650868-5

Supplier's Site
DIN 41612 Connectors - 6812284 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
6812284
DIN 41612 Connectors 6812284
TE Connectivity 5650868-5

TE Connectivity 5650868-5

Supplier's Site
DIN 41612 Connectors - 1650661 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
1650661
DIN 41612 Connectors 1650661
TE Connectivity 5650868-5

TE Connectivity 5650868-5

Supplier's Site
Conn, Din 41612, Type R, Rcpt, 48Pos; Product Range Amp - Te Connectivity - 93K4522 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Type R, Rcpt, 48Pos; Product Range Amp - Te Connectivity
93K4522
Conn, Din 41612, Type R, Rcpt, 48Pos; Product Range Amp - Te Connectivity 93K4522
CONN, DIN 41612, TYPE R, RCPT, 48POS; Product Range:Eurocard Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3 RoHS Compliant: Yes

CONN, DIN 41612, TYPE R, RCPT, 48POS; Product Range:Eurocard Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3 RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 5650868-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5650868-5
Backplane Connectors - DIN 41612 5650868-5
CONN DIN RCPT 48POS PCB RA GOLD

CONN DIN RCPT 48POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5650868-5 5650868-5 407-5650868-5 A32858-ND 1377529-5650868-5 6812284P 6812284 93K4522 5650868-5
Product Name Eurocard Connectors Headers & Wire Housings Through-Hole Electronic Connector DIN 41612 Connectors, Interconnects - Backplane Connectors - DIN 41612 DIN 41612 Connectors DIN 41612 Connectors Conn, Din 41612, Type R, Rcpt, 48Pos; Product Range Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets DIN Connector DIN Connector DIN Connector DIN Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Through hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data