TE Connectivity Eurocard Connectors 5650864-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 2 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Rows Loaded : A, B Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 11.5 MM  [.453 INCH ] Connector Length : 53.34 MM  [2.1 INCH ] Connector Width : 8.05 MM  [.317 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 2 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Rows Loaded : A, B Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 11.5 MM  [.453 INCH ] Connector Length : 53.34 MM  [2.1 INCH ] Connector Width : 8.05 MM  [.317 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5650864-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5650864-5
Eurocard Connectors 5650864-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 2 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Rows Loaded : A, B Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 11.5 MM  [.453 INCH ] Connector Length : 53.34 MM  [2.1 INCH ] Connector Width : 8.05 MM  [.317 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 32
  • Number of Rows : 2
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, B

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Height : 11.5 MM  [.453 INCH ]
  • Connector Length : 53.34 MM  [2.1 INCH ]
  • Connector Width : 8.05 MM  [.317 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Polymer

Industry Standards


  • Compatible With Approved Standards Products : CSA LR7189, UL E28476

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box, Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.83 MM  [.19 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
1.5A Electronic Connector
407-5650864-5
1.5A Electronic Connector 407-5650864-5
Eurocard Receptacle, 32 Pos, 2 Row, 2.54mm Pitch, 1.5A, Gold/Tin Product overview: 5650864-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5650864-5 can be used for catalog matching and distributor lookup.

Eurocard Receptacle, 32 Pos, 2 Row, 2.54mm Pitch, 1.5A, Gold/Tin Product overview: 5650864-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5650864-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Board to Board, Backplane, DIN41612 - 5650864-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Backplane, DIN41612
5650864-5
Connectors Board to Board, Backplane, DIN41612 5650864-5
ASSYRECEPTACLEEUROCA RDTYPE

ASSYRECEPTACLEEUROCARDTYPE

Buy Now
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 963104-5650864-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
963104-5650864-5
Connectors, Interconnects - Backplane Connectors - DIN 41612 963104-5650864-5
Win Source Part Number: 963104-5650864-5 Category: Connectors, Interconnects>Backpl ane Connectors - DIN 41612 Series: Eurocard Number of Positions: 32 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit Package: Tray Material - Insulation: Polymer Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 40 Style: B Level, Class: 2 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 5650858-5; 5536446-5; 5536461-5; 09222326824; 09221326922; 09222326825; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 56508645,2266-565086 4-5 Base Product Number: 5650864

Win Source Part Number: 963104-5650864-5
Category: Connectors, Interconnects>Backplane Connectors - DIN 41612
Series: Eurocard
Number of Positions: 32
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 2
Termination: Press-Fit
Package: Tray
Material - Insulation: Polymer Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 40
Style: B
Level, Class: 2
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 5650858-5; 5536446-5; 5536461-5; 09222326824; 09221326922; 09222326825;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 56508645,2266-5650864-5
Base Product Number: 5650864

Buy Now Datasheet
DIN 41612 - 5650864-5-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
5650864-5-ND
DIN 41612 5650864-5-ND
32 Position Din Connector Receptacle, Female Sockets Through Hole

32 Position Din Connector Receptacle, Female Sockets Through Hole

Buy Now Datasheet
Headers & Wire Housings - 5650864-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5650864-5
Headers & Wire Housings 5650864-5
ASSY,RECEPTACLE,EURO CARD,TYPE

ASSY,RECEPTACLE,EUROCARD,TYPE

Buy Now
Assy,receptacle,eurocard,type Amp - Te Connectivity - 76AC9113 - Newark, An Avnet Company
Chicago, IL, United States
Assy,receptacle,eurocard,type Amp - Te Connectivity
76AC9113
Assy,receptacle,eurocard,type Amp - Te Connectivity 76AC9113
ASSY,RECEPTACLE,EURO CARD,TYPE

ASSY,RECEPTACLE,EUROCARD,TYPE

Supplier's Site
Assy,receptacle,eurocard,type Amp - Te Connectivity - 48T7388 - Newark, An Avnet Company
Chicago, IL, United States
Assy,receptacle,eurocard,type Amp - Te Connectivity
48T7388
Assy,receptacle,eurocard,type Amp - Te Connectivity 48T7388
ASSY,RECEPTACLE,EURO CARD,TYPE

ASSY,RECEPTACLE,EUROCARD,TYPE

Supplier's Site
Backplane Connectors - DIN 41612 - 5650864-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5650864-5
Backplane Connectors - DIN 41612 5650864-5
CONN DIN RCPT 32POS PCB

CONN DIN RCPT 32POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5650864-5 407-5650864-5 5650864-5 963104-5650864-5 5650864-5-ND 5650864-5 76AC9113 5650864-5
Product Name Eurocard Connectors 1.5A Electronic Connector Connectors Board to Board, Backplane, DIN41612 Connectors, Interconnects - Backplane Connectors - DIN 41612 DIN 41612 Headers & Wire Housings Assy,receptacle,eurocard,type Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Board to Board Connector DIN Connector Receptacle, Female Sockets
Termination Through Hole - Solder Solder Press-Fit
Mounting Board Mount Through Hole Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data