TE Connectivity Eurocard Connectors 5650861-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : B, A Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 11.5 MM  [.453 INCH ] Connector Length : 93.98 MM  [3.7 INCH ] Connector Width : 8.05 MM  [.317 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : B, A Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 11.5 MM  [.453 INCH ] Connector Length : 93.98 MM  [3.7 INCH ] Connector Width : 8.05 MM  [.317 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5650861-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5650861-5
Eurocard Connectors 5650861-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : B, A Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 11.5 MM  [.453 INCH ] Connector Length : 93.98 MM  [3.7 INCH ] Connector Width : 8.05 MM  [.317 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 64
  • Number of Rows : 2
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Vertical
  • Rows Loaded : B, A

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Height : 11.5 MM  [.453 INCH ]
  • Connector Length : 93.98 MM  [3.7 INCH ]
  • Connector Width : 8.05 MM  [.317 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Polymer

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR7189

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray, Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.57 MM  [.18 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
1.5A 250V Electronic Connector
407-5650861-5
1.5A 250V Electronic Connector 407-5650861-5
64 Pos 2 Row 2.54mm Pitch Receptacle Header, 1.5A, 250V, TH Product overview: 5650861-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5650861-5 can be used for catalog matching and distributor lookup.

64 Pos 2 Row 2.54mm Pitch Receptacle Header, 1.5A, 250V, TH Product overview: 5650861-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5650861-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - A32832-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A32832-ND
DIN 41612 A32832-ND
64 Position Din Connector Receptacle, Female Sockets Gold Through Hole

64 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Headers & Wire Housings - 5650861-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5650861-5
Headers & Wire Housings 5650861-5
ASSEMBLY,RECEPTACLE, EUROCARD,T

ASSEMBLY,RECEPTACLE,EUROCARD,T

Buy Now
Backplane Connectors - DIN 41612 - 5650861-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5650861-5
Backplane Connectors - DIN 41612 5650861-5
CONN DIN RCPT 64POS PCB GOLD

CONN DIN RCPT 64POS PCB GOLD

Supplier's Site Datasheet
EUROCARD Assembly, Receptacle, Type B, 64 Pos., Vertical PCB Mount, Din Level II - 70043058 - Allied Electronics, Inc.
Fort Worth, TX, USA
EUROCARD Assembly, Receptacle, Type B, 64 Pos., Vertical PCB Mount, Din Level II
70043058
EUROCARD Assembly, Receptacle, Type B, 64 Pos., Vertical PCB Mount, Din Level II 70043058
EUROCARD Assembly, Receptacle, Type B, 64 Pos., Vertical PCB Mount, Din Level II

EUROCARD Assembly, Receptacle, Type B, 64 Pos., Vertical PCB Mount, Din Level II

Supplier's Site
DIN 41612 - 5650861-5 - ODG (Origin Data Global)
Shenzhen, China
DIN 41612
5650861-5
DIN 41612 5650861-5
CONN DIN RCPT 64POS PCB GOLD

CONN DIN RCPT 64POS PCB GOLD

Supplier's Site Datasheet
5650861-5 - Assembly,receptacle,eurocard,t Rohs Compliant Amp - Te Connectivity - 84AC3879 - Newark, An Avnet Company
Chicago, IL, United States
5650861-5 - Assembly,receptacle,eurocard,t Rohs Compliant Amp - Te Connectivity
84AC3879
5650861-5 - Assembly,receptacle,eurocard,t Rohs Compliant Amp - Te Connectivity 84AC3879
5650861-5 - ASSEMBLY,RECEPTACLE, EUROCARD,T ROHS COMPLIANT: YES

5650861-5 - ASSEMBLY,RECEPTACLE,EUROCARD,T ROHS COMPLIANT: YES

Supplier's Site Datasheet
Din 41612 Connector, Rcpt, 64Pos, 2Row; Product Range Amp - Te Connectivity - 99X6194 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Connector, Rcpt, 64Pos, 2Row; Product Range Amp - Te Connectivity
99X6194
Din 41612 Connector, Rcpt, 64Pos, 2Row; Product Range Amp - Te Connectivity 99X6194
DIN 41612 CONNECTOR, RCPT, 64POS, 2ROW; Product Range:Eurocard Type B Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIN 41612 CONNECTOR, RCPT, 64POS, 2ROW; Product Range:Eurocard Type B Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Lingto Electronic Limited Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5650861-5 407-5650861-5 A32832-ND 5650861-5 5650861-5 70043058 5650861-5 84AC3879 99X6194
Product Name Eurocard Connectors 1.5A 250V Electronic Connector DIN 41612 Headers & Wire Housings Backplane Connectors - DIN 41612 EUROCARD Assembly, Receptacle, Type B, 64 Pos., Vertical PCB Mount, Din Level II DIN 41612 5650861-5 - Assembly,receptacle,eurocard,t Rohs Compliant Amp - Te Connectivity Din 41612 Connector, Rcpt, 64Pos, 2Row; Product Range Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets DIN Connector DIN Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through Hole Through Hole
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data