TE Connectivity ™ Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 5650861-5

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 8-SOP (0.173", 4.40mm Width) Connector Type: Receptacle Product Status: Preliminary Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Operating Temperature: -40°C ~ 85°C Material Flammability Rating: UL94 V-0 Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 8-SOP (0.173", 4.40mm Width) Connector Type: Receptacle Product Status: Preliminary Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Operating Temperature: -40°C ~ 85°C Material Flammability Rating: UL94 V-0 Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 8-SOP (0.173", 4.40mm Width) Connector Type: Receptacle Product Status: Preliminary Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Operating Temperature: -40°C ~ 85°C Material Flammability Rating: UL94 V-0 Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 8-SOP (0.173", 4.40mm Width)
Connector Type: Receptacle
Product Status: Preliminary
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Termination: Solder
Operating Temperature: -40°C ~ 85°C
Material Flammability Rating: UL94 V-0
Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448563P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details