TE Connectivity Eurocard Connectors 5650859-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : A, B Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 11.5 MM  [.453 INCH ] Connector Length : 93.98 MM  [3.7 INCH ] Connector Width : 8.05 MM  [.317 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.49 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : A, B Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 11.5 MM  [.453 INCH ] Connector Length : 93.98 MM  [3.7 INCH ] Connector Width : 8.05 MM  [.317 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.49 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5650859-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5650859-5
Eurocard Connectors 5650859-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : A, B Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 11.5 MM  [.453 INCH ] Connector Length : 93.98 MM  [3.7 INCH ] Connector Width : 8.05 MM  [.317 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.49 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 64
  • Number of Rows : 2
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, B

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Height : 11.5 MM  [.453 INCH ]
  • Connector Length : 93.98 MM  [3.7 INCH ]
  • Connector Width : 8.05 MM  [.317 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Polymer

Industry Standards


  • Compatible With Approved Standards Products : CSA LR7189, UL E28476

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray, Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.49 MM  [.098 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
1.5A Electronic Connector
407-5650859-5
1.5A Electronic Connector 407-5650859-5
64 Pos 2.54mm DIN 41612 Receptacle, Straight, Solder, 1.5A Product overview: 5650859-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5650859-5 can be used for catalog matching and distributor lookup.

64 Pos 2.54mm DIN 41612 Receptacle, Straight, Solder, 1.5A Product overview: 5650859-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5650859-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers & Wire Housings - 5650859-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5650859-5
Headers & Wire Housings 5650859-5
ASSEMBLY,RECEPTACLE, EUROCARD,T

ASSEMBLY,RECEPTACLE,EUROCARD,T

Buy Now
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1022788-5650859-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1022788-5650859-5
Connectors, Interconnects - Backplane Connectors - DIN 41612 1022788-5650859-5
Win Source Part Number: 1022788-5650859-5 Category: Connectors, Interconnects>Backpl ane Connectors - DIN 41612 Series: Eurocard Number of Positions: 64 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Package: Bulk Material - Insulation: Polymer Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 40 Style: B Level, Class: 2 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A32830,56508595 Base Product Number: 5650859

Win Source Part Number: 1022788-5650859-5
Category: Connectors, Interconnects>Backplane Connectors - DIN 41612
Series: Eurocard
Number of Positions: 64
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Package: Bulk
Material - Insulation: Polymer Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 40
Style: B
Level, Class: 2
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A32830,56508595
Base Product Number: 5650859

Buy Now Datasheet
DIN 41612 - A32830-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A32830-ND
DIN 41612 A32830-ND
64 Position Din Connector Receptacle, Female Sockets Gold Through Hole

64 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 5650859-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5650859-5
Backplane Connectors - DIN 41612 5650859-5
CONN DIN RCPT 64POS PCB GOLD

CONN DIN RCPT 64POS PCB GOLD

Supplier's Site Datasheet
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Amp - Te Connectivity - 19R2976 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Amp - Te Connectivity
19R2976
Din 41612 Pcb Connector Receptacle 64 Way; Product Range Amp - Te Connectivity 19R2976
DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

Supplier's Site
5650859-5 - Assembly,receptacle,eurocard,t Rohs Compliant Amp - Te Connectivity - 84AC3878 - Newark, An Avnet Company
Chicago, IL, United States
5650859-5 - Assembly,receptacle,eurocard,t Rohs Compliant Amp - Te Connectivity
84AC3878
5650859-5 - Assembly,receptacle,eurocard,t Rohs Compliant Amp - Te Connectivity 84AC3878
5650859-5 - ASSEMBLY,RECEPTACLE, EUROCARD,T ROHS COMPLIANT: YES

5650859-5 - ASSEMBLY,RECEPTACLE,EUROCARD,T ROHS COMPLIANT: YES

Supplier's Site
DIN 41612 - 5650859-5 - ODG (Origin Data Global)
Shenzhen, China
DIN 41612
5650859-5
DIN 41612 5650859-5
CONN DIN RCPT 64POS PCB GOLD

CONN DIN RCPT 64POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5650859-5 407-5650859-5 5650859-5 1022788-5650859-5 A32830-ND 5650859-5 19R2976 84AC3878 5650859-5
Product Name Eurocard Connectors 1.5A Electronic Connector Headers & Wire Housings Connectors, Interconnects - Backplane Connectors - DIN 41612 DIN 41612 Backplane Connectors - DIN 41612 Din 41612 Pcb Connector Receptacle 64 Way; Product Range Amp - Te Connectivity 5650859-5 - Assembly,receptacle,eurocard,t Rohs Compliant Amp - Te Connectivity DIN 41612
Connector Type Board to Board Connector; PC Card Connector DIN Connector Receptacle, Female Sockets DIN Connector DIN Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through Hole Through Hole Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data