TE Connectivity Din 41612 Pcb Connector Receptacle 32 Way; Product Range Amp - Te Connectivity 5650858-5.

Description
DIN 41612 PCB CONNECTOR RECEPTACLE 32 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:32CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF MATING CYCLES:- ROHS COMPLIANT: YES
Description
DIN 41612 PCB CONNECTOR RECEPTACLE 32 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:32CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF MATING CYCLES:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector Receptacle 32 Way; Product Range Amp - Te Connectivity - 29AC0413 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 32 Way; Product Range Amp - Te Connectivity
29AC0413
Din 41612 Pcb Connector Receptacle 32 Way; Product Range Amp - Te Connectivity 29AC0413
DIN 41612 PCB CONNECTOR RECEPTACLE 32 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:32CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF MATING CYCLES:- ROHS COMPLIANT: YES

DIN 41612 PCB CONNECTOR RECEPTACLE 32 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:32CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF MATING CYCLES:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0413
Product Name Din 41612 Pcb Connector Receptacle 32 Way; Product Range Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Paladin ® - 131-8316-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details